A miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800" x 0.112") glass envelope. Capable of high voltage and power switching of 265Vac at 50VA. It is rated to carry 2.5A and switch 1A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, limit sensing, telecom and white goods applications. Will switch global mains voltages. Normally open switch capable of switching 265Vac or 0.7A at up to 50 Volt-Amperes Minimum breakdown voltage of 750Vdc Available sensitivity range of 22-43 AT
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | MRPR-8-22-43 |
| Product Name | Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-8 - MRPR-8-22-43 |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Current Rating | 0.7000 amps |
| AC Voltage Rating | 265 volts |