Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-27-38 MRPR-3-27-38

Description
A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT
Datasheet
Description
A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-27-38 - MRPR-3-27-38 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-27-38
MRPR-3-27-38
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-27-38 MRPR-3-27-38
A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT

A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number MRPR-3-27-38
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-27-38
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 1.1 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-01Z-1391 -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switches - 2652228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic, Reed Switches - F6732-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers
Gunther / Comus - GC 2725 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 230 volts
View Details