GC 2725 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 2725
Description
Contact Form: A
Switching Capacity: 12 W/VA Max.
Switching Voltage: 230 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 0.728in (18.5mm)
Diameter: 0.102in (2.6mm)
Description
Contact Form: A
Switching Capacity: 12 W/VA Max.
Switching Voltage: 230 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 0.728in (18.5mm)
Diameter: 0.102in (2.6mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 12 W/VA Max.
Switching Voltage: 230 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 0.728in (18.5mm)
Diameter: 0.102in (2.6mm)
- Contact Form: A
- Switching Capacity: 12 W/VA Max.
- Switching Voltage: 230 Vac/dc Max.
- Switching Current: 1.0 A Max.
- Glass Length: 0.728in (18.5mm)
- Diameter: 0.102in (2.6mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 2725 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
230 volts
|
|
DC Voltage Rating
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
3 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Closed (NC)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details