C&K Components Sensing Range Max C&k Components MPSR03C1A10

Description
Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Supply Current:200mA; Product Range:MPSR Series RoHS Compliant: Yes
Description
Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Supply Current:200mA; Product Range:MPSR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensing Range Max C&k Components - 08AJ1664 - Newark, An Avnet Company
Chicago, IL, United States
Sensing Range Max C&k Components
08AJ1664
Sensing Range Max C&k Components 08AJ1664
Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Supply Current:200mA; Product Range:MPSR Series RoHS Compliant: Yes

Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Supply Current:200mA; Product Range:MPSR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08AJ1664
Product Name Sensing Range Max C&k Components
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-1005 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details