The MPS-CTU-02-00 is a control unit for the MPS Motor Protection System, designed to monitor voltage, current, and temperature for three-phase induction motors. It supports RS-485 and DeviceNet™ communications, accepts phase current inputs of 5 A or 1 A secondary, and operates with input voltages from 65 to 265 V AC or 80 to 275 V DC. The unit has a 1/2 DIN surface-mount form factor, includes a 24 V DC supply for associated modules, and is conformally coated. It provides 22 protective functions including overload, phase reversal, ground fault, and temperature protection via optional RTD module.
The MPS-CTU-02-00 is a motor protection system with a supply voltage between 65–265 V ac and 80–275 V dc. This unit monitors voltage, current, and temperature with communication via RS/TIA-485 - DeviceNet.
MPS W/DEVICENET CONTROL UNIT
MPS CONTROL UNIT DEVICENET / BOX
MPS W/DEVICENET CONTROL UNIT
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | MPS-CTU-02-00 | 5666-MPS-CTU-02-00-ND | 65T4384 | MPS-CTU-02-00 |
| Product Name | MPS Series - Motor Protection System | Protection Relays & Systems | Mps Control Unit Devicenet / Box Littelfuse | Protection Relays & Systems |
| Supply Voltage Range | 65 to 265 volts | 65 to 275 volts |