Littelfuse, Inc. 15.2mm Surface Mount Reed Switch MLSM-3R-22-33

Description
A miniature, surface mount, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MLRR-3). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Surface mount, normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT
Datasheet
Description
A miniature, surface mount, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MLRR-3). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Surface mount, normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.2mm Surface Mount Reed Switch - MLSM-3R-22-33 - Littelfuse, Inc.
Rosemont, IL, United States
15.2mm Surface Mount Reed Switch
MLSM-3R-22-33
15.2mm Surface Mount Reed Switch MLSM-3R-22-33
A miniature, surface mount, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MLRR-3). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Surface mount, normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT

A miniature, surface mount, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MLRR-3). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Low close/open hysteresis (close differential) Surface mount, normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number MLSM-3R-22-33
Product Name 15.2mm Surface Mount Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.7000 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-RZ 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switches - 2652233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications SPDT
Current Rating 0.3500 amps
View Details
Gunther / Comus - GC 1625 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 230 volts
View Details