The GC 1625 is a standard reed switch featuring change-over contacts, designed for various applications requiring reliable switching. It has a maximum switching capacity of 60 W/VA and can handle voltages up to 230 VAC/DC. The switch supports a maximum current of 1.0 A, with a carrying current capability of 2.0 A. The contact material is rhodium, which contributes to its durability and performance. The switch operates effectively within a temperature range of -40°C to +125°C. It has a pull-in sensitivity of 80 to 120 AT and a drop-out sensitivity of a minimum of 20 AT. The operate time is a maximum of 1.5 ms, with a bounce time of 0.5 ms, ensuring quick response in applications. The dielectric strength is rated at a minimum of 400 VDC, and the contact resistance does not exceed 100 mΩ, providing assurance of low power loss during operation. The insulation resistance is a minimum of 10^9 Ω, indicating excellent isolation. The switch is also capable of withstanding vibrations up to 35 g and shock levels of 50 g for 11 ms. Engineers considering the GC 1625 should note the importance of handling the glass seal carefully during installation to avoid damage. Customization options are available through a crop and form service.
| Comus International | |
|---|---|
| Product Category | Reed Switches |
| Product Number | GC 1625 |
| Product Name | Gunther / Comus |
| Switch Type | Dry Reed Switch |
| Current Rating | 1 amps |
| AC Voltage Rating | 230 volts |
| DC Voltage Rating | 230 volts |