HSI Sensing (Hermetic Switch, Inc.) Micro Miniature Reed Switch HSR-080R

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:E Industry Standard SPST Reed Switch Features Hermetically sealed contacts Offset gap construction AC rating: 120 VAC Switch materials are Lead free and RoHS compliant Optimal glass size to wire ratio Advantages Extended operations in extreme environments Not ESD sensitive Superb performance in magnetic proximity applications
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:E Industry Standard SPST Reed Switch Features Hermetically sealed contacts Offset gap construction AC rating: 120 VAC Switch materials are Lead free and RoHS compliant Optimal glass size to wire ratio Advantages Extended operations in extreme environments Not ESD sensitive Superb performance in magnetic proximity applications

Suppliers

Company
Product
Description
Supplier Links
Micro Miniature Reed Switch - HSR-080R - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Micro Miniature Reed Switch
HSR-080R
Micro Miniature Reed Switch HSR-080R
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:E Industry Standard SPST Reed Switch Features Hermetically sealed contacts Offset gap construction AC rating: 120 VAC Switch materials are Lead free and RoHS compliant Optimal glass size to wire ratio Advantages Extended operations in extreme environments Not ESD sensitive Superb performance in magnetic proximity applications

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPST Revision:E Industry Standard SPST Reed Switch

Features

  • Hermetically sealed contacts
  • Offset gap construction
  • AC rating: 120 VAC
  • Switch materials are Lead free and RoHS compliant
  • Optimal glass size to wire ratio

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Superb performance in magnetic proximity applications
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-080R
Product Name Micro Miniature Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.2500 amps
DC Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - EX-BN 20 - EX-BN 20-RZ-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS - 70168923 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Contact Material Rhodium
Current Rating 1 amps
View Details