GC 2522 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 2522
Description
Contact Form: A
Switching Capacity: 6 W/VA Max.
Switching Voltage: 140 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass length: 0.43in (11.0mm)
Diameter: 0.08in (2.1mm)
Description
Contact Form: A
Switching Capacity: 6 W/VA Max.
Switching Voltage: 140 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass length: 0.43in (11.0mm)
Diameter: 0.08in (2.1mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 6 W/VA Max.
Switching Voltage: 140 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass length: 0.43in (11.0mm)
Diameter: 0.08in (2.1mm)
- Contact Form: A
- Switching Capacity: 6 W/VA Max.
- Switching Voltage: 140 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass length: 0.43in (11.0mm)
- Diameter: 0.08in (2.1mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 2522 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
140 volts
|
|
DC Voltage Rating
|
140 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
DC Voltage Rating
250 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Reed Switch Developments Corp.
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
3 suppliers