Littelfuse, Inc. Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse MHP-TAT18-9-72

Description
PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes
Description
PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse - 46AC2846 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse
46AC2846
Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse 46AC2846
PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 46AC2846
Product Name Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data