PPS 470 -- HOUSED / SMD REED SWITCHES
Comus International
Housed / SMD Reed Switches
PPS 470
Description
Contact Resistance: 150 mOhms
Switching Voltage: 470 Vac Max.
Switching Current: 0.5A Max.
Size:
L: 25mm (0.981in)
H: 4.7mm (0.185in)
W: 3.7mm (0.146in)
Description
Contact Resistance: 150 mOhms
Switching Voltage: 470 Vac Max.
Switching Current: 0.5A Max.
Size:
L: 25mm (0.981in)
H: 4.7mm (0.185in)
W: 3.7mm (0.146in)
Datasheet
Suppliers
Contact Resistance: 150 mOhms
Switching Voltage: 470 Vac Max.
Switching Current: 0.5A Max.
Size:
L: 25mm (0.981in)
H: 4.7mm (0.185in)
W: 3.7mm (0.146in)
- Contact Resistance: 150 mOhms
- Switching Voltage: 470 Vac Max.
- Switching Current: 0.5A Max.
Size:
- L: 25mm (0.981in)
- H: 4.7mm (0.185in)
- W: 3.7mm (0.146in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
PPS 470 |
|
Product Name
|
Housed / SMD Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
470 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications
SPST
Contact Material
Copper, 304 Stainless Steel
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications
SPST-NO
Current Rating
2.1 amps
View Details
2 suppliers
Switch Type
Dry Reed Switch
Current Rating
0.3000 amps
AC Voltage Rating
100 volts
View Details