GC 3525 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 3525
Description
Contact Form: C
Switching Capacity: 5 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.10in (2.54mm)
Description
Contact Form: C
Switching Capacity: 5 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.10in (2.54mm)
Datasheet
Suppliers
Contact Form: C
Switching Capacity: 5 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.10in (2.54mm)
- Contact Form: C
- Switching Capacity: 5 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass Length: 0.551in (14.0mm)
- Diameter: 0.10in (2.54mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 3525 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
100 volts
|
|
DC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Operating Temp
-13 to 158 F (-25 to 70 C)
Mechanical Life
1.00E9 (#)
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
5 suppliers
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers