The MDS6500AL02LL is a micro snap-acting detect switch with a left bend through-hole termination. It has a contact rating of 300mA at 30 VDC, an operating force of 50 grams maximum, and a mechanical and electrical life of 30,000 operations. The switch is constructed with a PA9T base, cover, and actuator; copper alloy contacts silver-plated; and meets RoHS compliance. It operates between -25°C and +70°C, with a contact resistance of 100 mΩ maximum. The termination style is PCB through-hole, short, left bend. Dimensions follow the standard MDS series layout with a height of 8.5 mm maximum at free position and 6.7 mm at operating position.
MDS6500AL02LL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC1805 |
| Product Name | Mds6500Al02Ll Rohs Compliant C&k Components |
| Approvals | RoHS |