ORD 213S-1 -- , KOFU REED SWITCHES
Comus International
, KOFU Reed Switches
ORD 213S-1
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 24 Vac/dc Max.
Switching Current: 0.1 A Max.
Glass Length: 0.27in (7.0mm)
Diameter: 0.07in (1.8mm)
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 24 Vac/dc Max.
Switching Current: 0.1 A Max.
Glass Length: 0.27in (7.0mm)
Diameter: 0.07in (1.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 24 Vac/dc Max.
Switching Current: 0.1 A Max.
Glass Length: 0.27in (7.0mm)
Diameter: 0.07in (1.8mm)
- Contact Form: A
- Switching Capacity: 1 W/VA Max.
- Switching Voltage: 24 Vac/dc Max.
- Switching Current: 0.1 A Max.
- Glass Length: 0.27in (7.0mm)
- Diameter: 0.07in (1.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 213S-1 |
|
Product Name
|
, KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.1000 amps
|
|
AC Voltage Rating
|
24 volts
|
|
DC Voltage Rating
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
3 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Pole and Throw Specifications
Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications
SPDT
Current Rating
0.3500 amps
View Details
2 suppliers
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
Sp-no
Contact Material
Rhodium
View Details