RI-02-90 SERIES -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-02-90 Series
Description
Commercial Grade
Operate Range: 8 – 13 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
Description
Commercial Grade
Operate Range: 8 – 13 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
Datasheet
Suppliers
Commercial Grade
Operate Range: 8 – 13 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
- Commercial Grade
- Operate Range: 8 – 13 AT
- Contact Form: A
- Contact Rating: 10W
- Switching Voltage: 200VDC
- Switching Current: 500mA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-02-90 Series |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
1 amps
View Details
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Current Rating
0.5000 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
3 suppliers