Littelfuse, Inc. The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCO500-16IO1

Description
The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet
Description
The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V - MCO500-16IO1 - Littelfuse, Inc.
Rosemont, IL, United States
The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V
MCO500-16IO1
The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCO500-16IO1
The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Thyristor Diode Module, 0.3A, 2V; Scr Module Type Littelfuse - 03AH5456 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 0.3A, 2V; Scr Module Type Littelfuse
03AH5456
Thyristor Diode Module, 0.3A, 2V; Scr Module Type Littelfuse 03AH5456
THYRISTOR DIODE MODULE, 0.3A, 2V; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:300mA; Average Forward Current:560A; On State RMS Current:880A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 0.3A, 2V; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:300mA; Average Forward Current:560A; On State RMS Current:880A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number MCO500-16IO1 03AH5456
Product Name The Single Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V Thyristor Diode Module, 0.3A, 2V; Scr Module Type Littelfuse
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010023FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 119168702 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details