Littelfuse, Inc. Scr Thyristor, 100A, 1.2Kv; Scr Module Type Ixys Semiconductor MCD56-12IO1B

Description
SCR THYRISTOR, 100A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:60A; On State RMS Current:100A; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 100A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:60A; On State RMS Current:100A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 100A, 1.2Kv; Scr Module Type Ixys Semiconductor - 68X2899 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 100A, 1.2Kv; Scr Module Type Ixys Semiconductor
68X2899
Scr Thyristor, 100A, 1.2Kv; Scr Module Type Ixys Semiconductor 68X2899
SCR THYRISTOR, 100A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:60A; On State RMS Current:100A; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 100A, 1.2KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:60A; On State RMS Current:100A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 68X2899
Product Name Scr Thyristor, 100A, 1.2Kv; Scr Module Type Ixys Semiconductor
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B622-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DD220N22SHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details