The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
IXYS MCC95-16IO1B Dual Thyristor Module
IXYS MCC95-16IO1B Dual Thyristor Module
THYRISTOR, MODULE, 116A, 1.6KV, TO-240AA; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:116A; On State RMS Current:180A; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | MCC95-16IO1B | 193717 | 91R1083 |
| Product Name | The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V | Thyristors | Thyristor, Module, 116A, 1.6Kv, To-240Aa; Scr Module Type Ixys Semiconductor |
| Thyristor Type | SCR | Scr module | SCR |