Littelfuse, Inc. The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC44-18IO8B

Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet
Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V - MCC44-18IO8B - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V
MCC44-18IO8B
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC44-18IO8B
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Thyristor Diode Module, 49A, 1.8Kv; Scr Module Type Littelfuse - 03AH5316 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 49A, 1.8Kv; Scr Module Type Littelfuse
03AH5316
Thyristor Diode Module, 49A, 1.8Kv; Scr Module Type Littelfuse 03AH5316
THYRISTOR DIODE MODULE, 49A, 1.8KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:49A; On State RMS Current:77A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 49A, 1.8KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:49A; On State RMS Current:77A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number MCC44-18IO8B 03AH5316
Product Name The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V Thyristor Diode Module, 49A, 1.8Kv; Scr Module Type Littelfuse
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B663-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3061SR2VM - 927649-MOC3061SR2VM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details