Littelfuse, Inc. The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC26-14IO1B

Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet
Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V - MCC26-14IO1B - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V
MCC26-14IO1B
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC26-14IO1B
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Thyristor Diode Module, 27A, 1.4Kv; Scr Module Type Littelfuse - 03AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 27A, 1.4Kv; Scr Module Type Littelfuse
03AH5295
Thyristor Diode Module, 27A, 1.4Kv; Scr Module Type Littelfuse 03AH5295
THYRISTOR DIODE MODULE, 27A, 1.4KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:100mA; Average Forward Current:27A; On State RMS Current:42A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 27A, 1.4KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:100mA; Average Forward Current:27A; On State RMS Current:42A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number MCC26-14IO1B 03AH5295
Product Name The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V Thyristor Diode Module, 27A, 1.4Kv; Scr Module Type Littelfuse
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010013 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T360N28TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 2800 volts
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details