C&K Components Rotary Switches MC00L3NCQD

Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11895-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11895-ND
Rotary Switches CKN11895-ND
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH2654 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2654
Rotary C&k Components 35AH2654
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MC00L3NCQD
Rotary Switches MC00L3NCQD
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11895-ND 35AH2654 MC00L3NCQD
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 6 stages, step switch, panel mounting - SWP - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details