C&K Components Rotary Switches MA00L1NCQD

Description
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN6044-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN6044-ND
Rotary Switches CKN6044-ND
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Switches - Rotary Switches - MA00L1NCQD - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
MA00L1NCQD
Switches - Rotary Switches MA00L1NCQD
Win Source Part Number: 1340113-MA00L1NCQD Category: Switches - Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Contact Finish: Silver Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 10.42mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: C&K Base Product Number: MA00L1N

Win Source Part Number: 1340113-MA00L1NCQD
Category: Switches - Rotary Switches
Series: M
Number of Positions: 10
Termination Style: PC Pin
Contact Finish: Silver
Package: Tray
Contact Material: Copper Alloy
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.60mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 10.16mm
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 36°
Depth Behind Panel: 10.42mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: C&K
Base Product Number: MA00L1N

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MA00L1NCQD
Rotary Switches MA00L1NCQD
Rotary Switches SP 10 POS. 36 DEG.

Rotary Switches SP 10 POS. 36 DEG.

Buy Now Datasheet
Rotary C&k Components - 35AH2315 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2315
Rotary C&k Components 35AH2315
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN6044-ND MA00L1NCQD MA00L1NCQD 35AH2315
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products