TE Connectivity Selector Switch 164J2A11

Description
SWITCH, KEY OPERATED, DPST-1NO, 1NO/1NC, 5-AMP, 250V, OFF-ON, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, KEY OPERATED, DPST-1NO, 1NO/1NC, 5-AMP, 250V, OFF-ON, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 19134378 - Radwell International
Willingboro, NJ, United States
Selector Switch
19134378
Selector Switch 19134378
SWITCH, KEY OPERATED, DPST-1NO, 1NO/1NC, 5-AMP, 250V, OFF-ON, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SWITCH, KEY OPERATED, DPST-1NO, 1NO/1NC, 5-AMP, 250V, OFF-ON, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Key Operated, 1No/1Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity - 30M8919 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 1No/1Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity
30M8919
Switch, Key Operated, 1No/1Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity 30M8919
SWITCH, KEY OPERATED, 1NO/1NC, 5A, 250V; Product Range:Command Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Angle of Throw:90°RoHS Compliant: Yes

SWITCH, KEY OPERATED, 1NO/1NC, 5A, 250V; Product Range:Command Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Angle of Throw:90°RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 19134378 30M8919
Product Name Selector Switch Switch, Key Operated, 1No/1Nc, 5A, 250V; Product Range Alcoswitch Te Connectivity
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 450-K1137762-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details