Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-751 M-751

Description
Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistan t plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection
Datasheet
Description
Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistan t plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-751 - M-751 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-751
M-751
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-751 M-751
Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistan t plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection

Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistant plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-751
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-751
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Accessories - RKA 4P - Altech Corp.
Specs
Mounting Style DIN
View Details
Disconnect Switch - 1494G-BC3N-420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details