Littelfuse, Inc. Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches M-612-BP

Description
Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details)
Datasheet
Description
Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches - M-612-BP - Littelfuse, Inc.
Rosemont, IL, United States
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches
M-612-BP
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches M-612-BP
Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details)

Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number M-612-BP
Product Name Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; Two Brass Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details