Littelfuse, Inc. Wiring Management with Multiple Screw Terminal Outlets M-449

Description
Busbars are used to consolidate multiple wires or feed multiple circuits. Tin plated copper buses provide maximum conductivity and corrosion resistance. Solid brass busbar carries up to 50A. Available in 10 or 20-Gang Available in raw solid brass or tin-plated solid brass busbar safely carries up to 50A. Two 1/4-20 brass studs with hexnuts. 8-32 round head screws for attachment of wires. Two mounting holes accept No. 10 countersink flathead screws. Moisture-resistant molded thermoplastic insulator base.
Datasheet
Description
Busbars are used to consolidate multiple wires or feed multiple circuits. Tin plated copper buses provide maximum conductivity and corrosion resistance. Solid brass busbar carries up to 50A. Available in 10 or 20-Gang Available in raw solid brass or tin-plated solid brass busbar safely carries up to 50A. Two 1/4-20 brass studs with hexnuts. 8-32 round head screws for attachment of wires. Two mounting holes accept No. 10 countersink flathead screws. Moisture-resistant molded thermoplastic insulator base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Management with Multiple Screw Terminal Outlets - M-449 - Littelfuse, Inc.
Rosemont, IL, United States
Wiring Management with Multiple Screw Terminal Outlets
M-449
Wiring Management with Multiple Screw Terminal Outlets M-449
Busbars are used to consolidate multiple wires or feed multiple circuits. Tin plated copper buses provide maximum conductivity and corrosion resistance. Solid brass busbar carries up to 50A. Available in 10 or 20-Gang Available in raw solid brass or tin-plated solid brass busbar safely carries up to 50A. Two 1/4-20 brass studs with hexnuts. 8-32 round head screws for attachment of wires. Two mounting holes accept No. 10 countersink flathead screws. Moisture-resistant molded thermoplastic insulator base.

Busbars are used to consolidate multiple wires or feed multiple circuits. Tin plated copper buses provide maximum conductivity and corrosion resistance. Solid brass busbar carries up to 50A. Available in 10 or 20-Gang Available in raw solid brass or tin-plated solid brass busbar safely carries up to 50A. Two 1/4-20 brass studs with hexnuts. 8-32 round head screws for attachment of wires. Two mounting holes accept No. 10 countersink flathead screws. Moisture-resistant molded thermoplastic insulator base.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Busbars and Busways
Product Number M-449
Product Name Wiring Management with Multiple Screw Terminal Outlets
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/34 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details