Littelfuse, Inc. 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-01-BP

Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BP) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed.Blister packaging makes retail display simple. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Blister packaging enables simple retail display
Datasheet
Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BP) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed.Blister packaging makes retail display simple. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Blister packaging enables simple retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch - M-284-01-BP - Littelfuse, Inc.
Rosemont, IL, United States
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
M-284-01-BP
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-01-BP
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BP) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed.Blister packaging makes retail display simple. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Blister packaging enables simple retail display

The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-01-BP) is rated for 800 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model is UL Listed.Blister packaging makes retail display simple. 175 A continuous current rating Rated for 800 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs Ignition protected UL Listed Blister packaging enables simple retail display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-284-01-BP
Product Name 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Polycarbonate Enclosed Motor Disconnect Switches - KKVM 332 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Power Fuses Fusible Disconnect Switches - VHH15 -  - VICFUSE
Specs
Type Fusible
Operating Voltage 500 to 690 volts
Approvals RoHS; CE
View Details