Littelfuse, Inc. Fuse, Resettable Ptc, 240Vac, 2A, Tht; Thermistor Mounting Littelfuse LVR200S.

Description
FUSE, RESETTABLE PTC, 240VAC, 2A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 240VAC, 2A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 240Vac, 2A, Tht; Thermistor Mounting Littelfuse - 36AJ9670 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 240Vac, 2A, Tht; Thermistor Mounting Littelfuse
36AJ9670
Fuse, Resettable Ptc, 240Vac, 2A, Tht; Thermistor Mounting Littelfuse 36AJ9670
FUSE, RESETTABLE PTC, 240VAC, 2A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 240VAC, 2A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 36AJ9670
Product Name Fuse, Resettable Ptc, 240Vac, 2A, Tht; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R055/90-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R055/90U-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details