Polymeric PTC Resettable Fuse 240V (265V Int) 160mA Ih Through Hole Radial, Disc
POLYSWITCH, 0.16A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:160mA; Tripping Current:370mA; Voltage Rating:240VAC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | LVR016K-ND | 26M0486 |
| Product Name | PTC Resettable Fuses | Polyswitch, 0.16A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole |