Littelfuse, Inc. Varistor, Metal Oxide, 510Vac, 50Ka; Voltage Rating Vac Littelfuse LST5105VL2NT1

Description
VARISTOR, METAL OXIDE, 510VAC, 50KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 510VAC, 50KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 510Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3869 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 510Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3869
Varistor, Metal Oxide, 510Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3869
VARISTOR, METAL OXIDE, 510VAC, 50KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 510VAC, 50KA; Voltage Rating VAC:510V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3869
Product Name Varistor, Metal Oxide, 510Vac, 50Ka; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4961US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 365 mA
IR 10 mA
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details