Littelfuse, Inc. Varistor, Metal Oxide, 420Vac, 50Ka; Voltage Rating Vac Littelfuse LST4205VL2NT1

Description
VARISTOR, METAL OXIDE, 420VAC, 50KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 420VAC, 50KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 420Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3867 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 420Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3867
Varistor, Metal Oxide, 420Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3867
VARISTOR, METAL OXIDE, 420VAC, 50KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 420VAC, 50KA; Voltage Rating VAC:420V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3867
Product Name Varistor, Metal Oxide, 420Vac, 50Ka; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10BQ015PBF - 1121017-10BQ015PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers
PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details