Littelfuse, Inc. Varistor, Metal Oxide, 385Vac, 50Ka; Voltage Rating Vac Littelfuse LST3855VL2NT1

Description
VARISTOR, METAL OXIDE, 385VAC, 50KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 385VAC, 50KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 385Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3865 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 385Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3865
Varistor, Metal Oxide, 385Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3865
VARISTOR, METAL OXIDE, 385VAC, 50KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 385VAC, 50KA; Voltage Rating VAC:385V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3865
Product Name Varistor, Metal Oxide, 385Vac, 50Ka; Voltage Rating Vac Littelfuse
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
 - 1PS88SB82,115 - Rochester Electronics
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details