Littelfuse, Inc. Varistor, Metal Oxide, 320Vac, 75Ka; Voltage Rating Vac Littelfuse LST3207VL2NT1

Description
VARISTOR, METAL OXIDE, 320VAC, 75KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 320VAC, 75KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 320Vac, 75Ka; Voltage Rating Vac Littelfuse - 25AJ3864 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 320Vac, 75Ka; Voltage Rating Vac Littelfuse
25AJ3864
Varistor, Metal Oxide, 320Vac, 75Ka; Voltage Rating Vac Littelfuse 25AJ3864
VARISTOR, METAL OXIDE, 320VAC, 75KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 320VAC, 75KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3864
Product Name Varistor, Metal Oxide, 320Vac, 75Ka; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 55595755 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Schottky Diode Quad Mixer Chips Supplied on Film Frame - SMS3928-099 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
VF 0.0100 volts
View Details
Schottky Diodes & Rectifiers - 1219431 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details