Littelfuse, Inc. Varistor, Metal Oxide, 320Vac, 50Ka; Voltage Rating Vac Littelfuse LST3205VL2NT1

Description
VARISTOR, METAL OXIDE, 320VAC, 50KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 320VAC, 50KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 320Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3863 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 320Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3863
Varistor, Metal Oxide, 320Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3863
VARISTOR, METAL OXIDE, 320VAC, 50KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 320VAC, 50KA; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:1kV; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3863
Product Name Varistor, Metal Oxide, 320Vac, 50Ka; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details