VARISTOR, METAL OXIDE, 180VAC, 75KA; Voltage Rating VAC:180V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 25AJ3860 |
| Product Name | Varistor, Metal Oxide, 180Vac, 75Ka; Voltage Rating Vac Littelfuse |
| Tj | -40 C (-40 F) |