Littelfuse, Inc. Varistor, Metal Oxide, 180Vac, 50Ka; Voltage Rating Vac Littelfuse LST1805VL2NT1

Description
VARISTOR, METAL OXIDE, 180VAC, 50KA; Voltage Rating VAC:180V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 180VAC, 50KA; Voltage Rating VAC:180V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 180Vac, 50Ka; Voltage Rating Vac Littelfuse - 25AJ3859 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 180Vac, 50Ka; Voltage Rating Vac Littelfuse
25AJ3859
Varistor, Metal Oxide, 180Vac, 50Ka; Voltage Rating Vac Littelfuse 25AJ3859
VARISTOR, METAL OXIDE, 180VAC, 50KA; Voltage Rating VAC:180V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 180VAC, 50KA; Voltage Rating VAC:180V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3859
Product Name Varistor, Metal Oxide, 180Vac, 50Ka; Voltage Rating Vac Littelfuse
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
RF Diodes - SMP1330-005 - 1252098-SMP1330-005 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
RF Diodes - BA892E6433-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details