Littelfuse, Inc. Varistor, Metal Oxide, 150Vac, 75Ka; Voltage Rating Vac Littelfuse LST1507VL2NT1

Description
VARISTOR, METAL OXIDE, 150VAC, 75KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Description
VARISTOR, METAL OXIDE, 150VAC, 75KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 150Vac, 75Ka; Voltage Rating Vac Littelfuse - 25AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 150Vac, 75Ka; Voltage Rating Vac Littelfuse
25AJ3858
Varistor, Metal Oxide, 150Vac, 75Ka; Voltage Rating Vac Littelfuse 25AJ3858
VARISTOR, METAL OXIDE, 150VAC, 75KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, METAL OXIDE, 150VAC, 75KA; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:LST Series; Clamping Voltage Vc Max:600V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:75kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AJ3858
Product Name Varistor, Metal Oxide, 150Vac, 75Ka; Voltage Rating Vac Littelfuse
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details