The X100FG is an axial-lead, hermetic glass-bodied high voltage diode rated for 10,000 V reverse working voltage and 100 mA average rectified current. It has a maximum forward voltage of 1.0 V at 25°C, a repetitive surge current of 13.0 A, and a reverse recovery time of 200 ns. Junction capacitance is 2.0 pF at 50 VDC. Thermal impedance is 5 °C/W at 55°C, 12 °C/W at 100°C, and 22 °C/W for the 0.375 inch lead length. Operating junction temperature ranges from -65°C to +175°C. Physical length is 0.320 inches (8.13 mm).
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | X100FG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 13 volts |