Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Current Monitoring Relays Transducers - Series: LSRU - LSRU-024-AL-2 LSRU-024-AL-2

Description
The LSRU is a microcontroller-base d family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including overcurrent and undercurrent or either overcurrent or undercurrent with variable trip, restart or extended restart delay settings. These various versions of the LSRU trip on the respective fault and then automatically reset after the restart delay expires, in preparation for the next motor start. LSRUs do not trip on undercurrent when the load turns off, this is recognized as a normal condition.Alarm LogicThe LSRU-AL simply indicates whether the current is between the setpoints or outside of the setpoints. This product is best used with a PLC or other controller where status indication is desired.Feed ControlThe LSRU-FC is a load monitor intended to control feeder mechanisms in a variety of applications. It stops the feeder when the grinder, chipper, saw, auger, etc. nears overload. When the load is reduced to a preset level, the feeder is restarted.
Datasheet
Description
The LSRU is a microcontroller-base d family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including overcurrent and undercurrent or either overcurrent or undercurrent with variable trip, restart or extended restart delay settings. These various versions of the LSRU trip on the respective fault and then automatically reset after the restart delay expires, in preparation for the next motor start. LSRUs do not trip on undercurrent when the load turns off, this is recognized as a normal condition.Alarm LogicThe LSRU-AL simply indicates whether the current is between the setpoints or outside of the setpoints. This product is best used with a PLC or other controller where status indication is desired.Feed ControlThe LSRU-FC is a load monitor intended to control feeder mechanisms in a variety of applications. It stops the feeder when the grinder, chipper, saw, auger, etc. nears overload. When the load is reduced to a preset level, the feeder is restarted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Current Monitoring Relays Transducers - Series: LSRU - LSRU-024-AL-2 - LSRU-024-AL-2 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Current Monitoring Relays Transducers - Series: LSRU - LSRU-024-AL-2
LSRU-024-AL-2
Relays, Contactors & Transformers - Single-Function & Control Relays - Current Monitoring Relays Transducers - Series: LSRU - LSRU-024-AL-2 LSRU-024-AL-2
The LSRU is a microcontroller-base d family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including overcurrent and undercurrent or either overcurrent or undercurrent with variable trip, restart or extended restart delay settings. These various versions of the LSRU trip on the respective fault and then automatically reset after the restart delay expires, in preparation for the next motor start. LSRUs do not trip on undercurrent when the load turns off, this is recognized as a normal condition.Alarm LogicThe LSRU-AL simply indicates whether the current is between the setpoints or outside of the setpoints. This product is best used with a PLC or other controller where status indication is desired.Feed ControlThe LSRU-FC is a load monitor intended to control feeder mechanisms in a variety of applications. It stops the feeder when the grinder, chipper, saw, auger, etc. nears overload. When the load is reduced to a preset level, the feeder is restarted.

The LSRU is a microcontroller-based family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including overcurrent and undercurrent or either overcurrent or undercurrent with variable trip, restart or extended restart delay settings. These various versions of the LSRU trip on the respective fault and then automatically reset after the restart delay expires, in preparation for the next motor start. LSRUs do not trip on undercurrent when the load turns off, this is recognized as a normal condition.Alarm LogicThe LSRU-AL simply indicates whether the current is between the setpoints or outside of the setpoints. This product is best used with a PLC or other controller where status indication is desired.Feed ControlThe LSRU-FC is a load monitor intended to control feeder mechanisms in a variety of applications. It stops the feeder when the grinder, chipper, saw, auger, etc. nears overload. When the load is reduced to a preset level, the feeder is restarted.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Current Sensors
Product Number LSRU-024-AL-2
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Current Monitoring Relays Transducers - Series: LSRU - LSRU-024-AL-2
Mounting / Configuration SMD; Surface mount; Four #6 screws 3/4 in in length
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLE4971-A120N5-E0001 - TLE4971-A120N5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details