Littelfuse, Inc. 28V, 6A eFuse with True Reverse Blocking and Fast Role Swap LS2406ERQ23

Description
The LS2406ERQ23 is an advanced 28V 6A rated current limit switch which provides overload, short circuit, input voltage surge, excessive inrush current, over-temperature and reverse current protections to the system. The built-in 24mΩ ultra low RDS(ON)power switch helps in reducing power loss during normal operation. Current limit level can be set from 1A to 6A. with an external resistor. The LS2406ERQ23 integrates thermal fold-back function and over temperature shutdown protection. The LS2406ERQ23 has all time reverse current blocking function regardless of the enable signal EN logic states. A fast role swap function is also implemented to comply with the timing requirement defined in the USB Power Delivery Specification. The integrated input and output discharge function which allows the voltage levels at the input and output ports to be discharged to meet the requirement of the USB Power Delivery Specification. The LS2406ERQ23 is available in low profile 16 leads QFN 2.5mm x 3.2mm package. Wide Operation Voltage Range from 3V to 24V 28V Maximum Input / output Voltage Integrate a 24mΩ Ultra Low On Protection Switch External Adjustable Current Limit 1A∼6Amp External Adjustable Input Over- voltage Protection (OVP) Threshold External Adjustable Soft-start (SS) Time Support Fast Role Swap Function through a logic signal to bypass Soft-start Time All Time True Reverse Current Blocking Short-circuit Protection Fault Indicator
Datasheet
Description
The LS2406ERQ23 is an advanced 28V 6A rated current limit switch which provides overload, short circuit, input voltage surge, excessive inrush current, over-temperature and reverse current protections to the system. The built-in 24mΩ ultra low RDS(ON)power switch helps in reducing power loss during normal operation. Current limit level can be set from 1A to 6A. with an external resistor. The LS2406ERQ23 integrates thermal fold-back function and over temperature shutdown protection. The LS2406ERQ23 has all time reverse current blocking function regardless of the enable signal EN logic states. A fast role swap function is also implemented to comply with the timing requirement defined in the USB Power Delivery Specification. The integrated input and output discharge function which allows the voltage levels at the input and output ports to be discharged to meet the requirement of the USB Power Delivery Specification. The LS2406ERQ23 is available in low profile 16 leads QFN 2.5mm x 3.2mm package. Wide Operation Voltage Range from 3V to 24V 28V Maximum Input / output Voltage Integrate a 24mΩ Ultra Low On Protection Switch External Adjustable Current Limit 1A∼6Amp External Adjustable Input Over- voltage Protection (OVP) Threshold External Adjustable Soft-start (SS) Time Support Fast Role Swap Function through a logic signal to bypass Soft-start Time All Time True Reverse Current Blocking Short-circuit Protection Fault Indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V, 6A eFuse with True Reverse Blocking and Fast Role Swap - LS2406ERQ23 - Littelfuse, Inc.
Rosemont, IL, United States
28V, 6A eFuse with True Reverse Blocking and Fast Role Swap
LS2406ERQ23
28V, 6A eFuse with True Reverse Blocking and Fast Role Swap LS2406ERQ23
The LS2406ERQ23 is an advanced 28V 6A rated current limit switch which provides overload, short circuit, input voltage surge, excessive inrush current, over-temperature and reverse current protections to the system. The built-in 24mΩ ultra low RDS(ON)power switch helps in reducing power loss during normal operation. Current limit level can be set from 1A to 6A. with an external resistor. The LS2406ERQ23 integrates thermal fold-back function and over temperature shutdown protection. The LS2406ERQ23 has all time reverse current blocking function regardless of the enable signal EN logic states. A fast role swap function is also implemented to comply with the timing requirement defined in the USB Power Delivery Specification. The integrated input and output discharge function which allows the voltage levels at the input and output ports to be discharged to meet the requirement of the USB Power Delivery Specification. The LS2406ERQ23 is available in low profile 16 leads QFN 2.5mm x 3.2mm package. Wide Operation Voltage Range from 3V to 24V 28V Maximum Input / output Voltage Integrate a 24mΩ Ultra Low On Protection Switch External Adjustable Current Limit 1A∼6Amp External Adjustable Input Over- voltage Protection (OVP) Threshold External Adjustable Soft-start (SS) Time Support Fast Role Swap Function through a logic signal to bypass Soft-start Time All Time True Reverse Current Blocking Short-circuit Protection Fault Indicator

The LS2406ERQ23 is an advanced 28V 6A rated current limit switch which provides overload, short circuit, input voltage surge, excessive inrush current, over-temperature and reverse current protections to the system. The built-in 24mΩ ultra low RDS(ON)power switch helps in reducing power loss during normal operation. Current limit level can be set from 1A to 6A. with an external resistor. The LS2406ERQ23 integrates thermal fold-back function and over temperature shutdown protection. The LS2406ERQ23 has all time reverse current blocking function regardless of the enable signal EN logic states. A fast role swap function is also implemented to comply with the timing requirement defined in the USB Power Delivery Specification. The integrated input and output discharge function which allows the voltage levels at the input and output ports to be discharged to meet the requirement of the USB Power Delivery Specification. The LS2406ERQ23 is available in low profile 16 leads QFN 2.5mm x 3.2mm package. Wide Operation Voltage Range from 3V to 24V 28V Maximum Input / output Voltage Integrate a 24mΩ Ultra Low On Protection Switch External Adjustable Current Limit 1A∼6Amp External Adjustable Input Over- voltage Protection (OVP) Threshold External Adjustable Soft-start (SS) Time Support Fast Role Swap Function through a logic signal to bypass Soft-start Time All Time True Reverse Current Blocking Short-circuit Protection Fault Indicator

Supplier's Site Datasheet
Load Switch 28V/6A Reverse Block Qfn16 / Tr Littelfuse - 57AK5307 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch 28V/6A Reverse Block Qfn16 / Tr Littelfuse
57AK5307
Load Switch 28V/6A Reverse Block Qfn16 / Tr Littelfuse 57AK5307
LOAD SWITCH 28V/6A REVERSE BLOCK QFN16 / TR

LOAD SWITCH 28V/6A REVERSE BLOCK QFN16 / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number LS2406ERQ23 57AK5307
Product Name 28V, 6A eFuse with True Reverse Blocking and Fast Role Swap Load Switch 28V/6A Reverse Block Qfn16 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD128-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging OL-PCMF1HDMI2BA-C OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Recoginzed - G20PASR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details