Littelfuse, Inc. 18V, 5A eFuse with Programmable Current Limit and Output Voltage Clamp LS1205EVD33

Description
The LS1205E integrated load switch provides an easy circuit protection to power the system. The devices use few external components and provide multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge and excessive inrush current. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Set the current limit level with an external resistor. Protect against input over-voltage events via internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. They are available in low profile 10 leads DFN 3mm x 3mm package. Wide Input Voltage Range from 2.7V to 18V LS1205EV: External Selectable Input Range and Clamping Output Voltage Threshold LS1205EF: Open Drain Fault Indicator FAULT\ Output Discharging Function Integrate a 25mΩ Low RDS(ON) Protection Switch External Programmable Soft Start Time External Programmable Current Limit 1∼5 Amp Short-circuit Protection Enable Control Pin Thermal Shutdown Protection & Auto Recovery
Datasheet
Description
The LS1205E integrated load switch provides an easy circuit protection to power the system. The devices use few external components and provide multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge and excessive inrush current. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Set the current limit level with an external resistor. Protect against input over-voltage events via internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. They are available in low profile 10 leads DFN 3mm x 3mm package. Wide Input Voltage Range from 2.7V to 18V LS1205EV: External Selectable Input Range and Clamping Output Voltage Threshold LS1205EF: Open Drain Fault Indicator FAULT\ Output Discharging Function Integrate a 25mΩ Low RDS(ON) Protection Switch External Programmable Soft Start Time External Programmable Current Limit 1∼5 Amp Short-circuit Protection Enable Control Pin Thermal Shutdown Protection & Auto Recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V, 5A eFuse with Programmable Current Limit and Output Voltage Clamp - LS1205EVD33 - Littelfuse, Inc.
Rosemont, IL, United States
18V, 5A eFuse with Programmable Current Limit and Output Voltage Clamp
LS1205EVD33
18V, 5A eFuse with Programmable Current Limit and Output Voltage Clamp LS1205EVD33
The LS1205E integrated load switch provides an easy circuit protection to power the system. The devices use few external components and provide multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge and excessive inrush current. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Set the current limit level with an external resistor. Protect against input over-voltage events via internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. They are available in low profile 10 leads DFN 3mm x 3mm package. Wide Input Voltage Range from 2.7V to 18V LS1205EV: External Selectable Input Range and Clamping Output Voltage Threshold LS1205EF: Open Drain Fault Indicator FAULT\ Output Discharging Function Integrate a 25mΩ Low RDS(ON) Protection Switch External Programmable Soft Start Time External Programmable Current Limit 1∼5 Amp Short-circuit Protection Enable Control Pin Thermal Shutdown Protection & Auto Recovery

The LS1205E integrated load switch provides an easy circuit protection to power the system. The devices use few external components and provide multiple protection modes. They are a robust defense against overload, short circuit, input voltage surge and excessive inrush current. The switch’s low RDS(ON) helps to reduce power loss during normal operation. Set the current limit level with an external resistor. Protect against input over-voltage events via internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to limit inrush current during plug in. It integrates thermal fold-back function and over temperature shutdown protection. They are available in low profile 10 leads DFN 3mm x 3mm package. Wide Input Voltage Range from 2.7V to 18V LS1205EV: External Selectable Input Range and Clamping Output Voltage Threshold LS1205EF: Open Drain Fault Indicator FAULT\ Output Discharging Function Integrate a 25mΩ Low RDS(ON) Protection Switch External Programmable Soft Start Time External Programmable Current Limit 1∼5 Amp Short-circuit Protection Enable Control Pin Thermal Shutdown Protection & Auto Recovery

Supplier's Site Datasheet
Load Switch 12V/5A Adj Ilimt Ovp Dfn10 / Tr Littelfuse - 57AK5306 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch 12V/5A Adj Ilimt Ovp Dfn10 / Tr Littelfuse
57AK5306
Load Switch 12V/5A Adj Ilimt Ovp Dfn10 / Tr Littelfuse 57AK5306
LOAD SWITCH 12V/5A ADJ ILIMT OVP DFN10 / TR

LOAD SWITCH 12V/5A ADJ ILIMT OVP DFN10 / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number LS1205EVD33 57AK5306
Product Name 18V, 5A eFuse with Programmable Current Limit and Output Voltage Clamp Load Switch 12V/5A Adj Ilimt Ovp Dfn10 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1389307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details