Littelfuse, Inc. 5V, 4A eFuse with Over Voltage and Over Current Protection LS0504EVT233

Description
The integrated load switching of the LS0504EVT233 provides robust, input over-current protection to the downstream circuit systems. The device comes with built-in over-voltage protection and internal soft start. The switch’s low RDS(ON) minimizes the system’s power loss. In the event of input over-voltage, LS0504EVT233 immediately turns off the switch to prevent the downstream system from the stress of excessively high voltage. Internal soft-start ensures a smooth output voltage ramp-up and limits the input inrush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Over-Voltage Protection Discharge Output at OVP Internal Soft-Start Thermal Shutdown Continuous Current 3A; Peak Current 4A Hiccup Mode Protection for Over Load or Short Circuit SOT23_3L Package
Datasheet
Description
The integrated load switching of the LS0504EVT233 provides robust, input over-current protection to the downstream circuit systems. The device comes with built-in over-voltage protection and internal soft start. The switch’s low RDS(ON) minimizes the system’s power loss. In the event of input over-voltage, LS0504EVT233 immediately turns off the switch to prevent the downstream system from the stress of excessively high voltage. Internal soft-start ensures a smooth output voltage ramp-up and limits the input inrush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Over-Voltage Protection Discharge Output at OVP Internal Soft-Start Thermal Shutdown Continuous Current 3A; Peak Current 4A Hiccup Mode Protection for Over Load or Short Circuit SOT23_3L Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, 4A eFuse with Over Voltage and Over Current Protection - LS0504EVT233 - Littelfuse, Inc.
Rosemont, IL, United States
5V, 4A eFuse with Over Voltage and Over Current Protection
LS0504EVT233
5V, 4A eFuse with Over Voltage and Over Current Protection LS0504EVT233
The integrated load switching of the LS0504EVT233 provides robust, input over-current protection to the downstream circuit systems. The device comes with built-in over-voltage protection and internal soft start. The switch’s low RDS(ON) minimizes the system’s power loss. In the event of input over-voltage, LS0504EVT233 immediately turns off the switch to prevent the downstream system from the stress of excessively high voltage. Internal soft-start ensures a smooth output voltage ramp-up and limits the input inrush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Over-Voltage Protection Discharge Output at OVP Internal Soft-Start Thermal Shutdown Continuous Current 3A; Peak Current 4A Hiccup Mode Protection for Over Load or Short Circuit SOT23_3L Package

The integrated load switching of the LS0504EVT233 provides robust, input over-current protection to the downstream circuit systems. The device comes with built-in over-voltage protection and internal soft start. The switch’s low RDS(ON) minimizes the system’s power loss. In the event of input over-voltage, LS0504EVT233 immediately turns off the switch to prevent the downstream system from the stress of excessively high voltage. Internal soft-start ensures a smooth output voltage ramp-up and limits the input inrush current. Wide Input Voltage Range from 2.7V to 6V 30V Maximum Input / Output Voltage 50mΩ Low RDS(ON) Protection Switch Built-in Over-Voltage Protection Discharge Output at OVP Internal Soft-Start Thermal Shutdown Continuous Current 3A; Peak Current 4A Hiccup Mode Protection for Over Load or Short Circuit SOT23_3L Package

Supplier's Site Datasheet
Load Switch 5V/4A 30Vmax Sot23-3 / Tr Littelfuse - 57AK5303 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch 5V/4A 30Vmax Sot23-3 / Tr Littelfuse
57AK5303
Load Switch 5V/4A 30Vmax Sot23-3 / Tr Littelfuse 57AK5303
LOAD SWITCH 5V/4A 30VMAX SOT23-3 / TR

LOAD SWITCH 5V/4A 30VMAX SOT23-3 / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number LS0504EVT233 57AK5303
Product Name 5V, 4A eFuse with Over Voltage and Over Current Protection Load Switch 5V/4A 30Vmax Sot23-3 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Diode; Clamping Voltage Vc Max Infineon - 68R0508 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Ultra-low capacitance bidirectional ESD protection diode - PESD24VF1BLS-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed - G20PATR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details