Littelfuse, Inc. 5V, 4A Low Ron Power Distribution Load Switch in DFN1.2x1.6 Tiny package LS0504EDD12

Description
The LS0504EDD12 is a compact, low RON load switch withcontrolled slew rate. The device operates over an input voltagerange of 1.8V to 5.5V and can support maximum continuouscurrent of 4A. The controlled output slew rate greatly reduces inrush current atstart-up when charging large bulk load capacitances, therebyminimizes input supply voltage droop. LS0504E comes with builtinfull protections against over current, over voltage and overtemperature. It provides an accurate enable threshold which allowsusers to program input under-voltage lockout (UVLO) thresholdthrough external resistor divider network. It has built-in 8Ω resistorfor quick output discharge at disable. Wide Input Range from 1.8V to 5.5V Low RON at 26mΩ Up to 4A continuous current Built-in Over-Voltage, Over-Current and Over Temperature Fault Protections 250μs internal Soft-start for 5V output Accurate 1.2V Enable Threshold Quick Output Discharge in Shutdown
Datasheet
Description
The LS0504EDD12 is a compact, low RON load switch withcontrolled slew rate. The device operates over an input voltagerange of 1.8V to 5.5V and can support maximum continuouscurrent of 4A. The controlled output slew rate greatly reduces inrush current atstart-up when charging large bulk load capacitances, therebyminimizes input supply voltage droop. LS0504E comes with builtinfull protections against over current, over voltage and overtemperature. It provides an accurate enable threshold which allowsusers to program input under-voltage lockout (UVLO) thresholdthrough external resistor divider network. It has built-in 8Ω resistorfor quick output discharge at disable. Wide Input Range from 1.8V to 5.5V Low RON at 26mΩ Up to 4A continuous current Built-in Over-Voltage, Over-Current and Over Temperature Fault Protections 250μs internal Soft-start for 5V output Accurate 1.2V Enable Threshold Quick Output Discharge in Shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, 4A Low Ron Power Distribution Load Switch in DFN1.2x1.6 Tiny package - LS0504EDD12 - Littelfuse, Inc.
Rosemont, IL, United States
5V, 4A Low Ron Power Distribution Load Switch in DFN1.2x1.6 Tiny package
LS0504EDD12
5V, 4A Low Ron Power Distribution Load Switch in DFN1.2x1.6 Tiny package LS0504EDD12
The LS0504EDD12 is a compact, low RON load switch withcontrolled slew rate. The device operates over an input voltagerange of 1.8V to 5.5V and can support maximum continuouscurrent of 4A. The controlled output slew rate greatly reduces inrush current atstart-up when charging large bulk load capacitances, therebyminimizes input supply voltage droop. LS0504E comes with builtinfull protections against over current, over voltage and overtemperature. It provides an accurate enable threshold which allowsusers to program input under-voltage lockout (UVLO) thresholdthrough external resistor divider network. It has built-in 8Ω resistorfor quick output discharge at disable. Wide Input Range from 1.8V to 5.5V Low RON at 26mΩ Up to 4A continuous current Built-in Over-Voltage, Over-Current and Over Temperature Fault Protections 250μs internal Soft-start for 5V output Accurate 1.2V Enable Threshold Quick Output Discharge in Shutdown

The LS0504EDD12 is a compact, low RON load switch withcontrolled slew rate. The device operates over an input voltagerange of 1.8V to 5.5V and can support maximum continuouscurrent of 4A. The controlled output slew rate greatly reduces inrush current atstart-up when charging large bulk load capacitances, therebyminimizes input supply voltage droop. LS0504E comes with builtinfull protections against over current, over voltage and overtemperature. It provides an accurate enable threshold which allowsusers to program input under-voltage lockout (UVLO) thresholdthrough external resistor divider network. It has built-in 8Ω resistorfor quick output discharge at disable. Wide Input Range from 1.8V to 5.5V Low RON at 26mΩ Up to 4A continuous current Built-in Over-Voltage, Over-Current and Over Temperature Fault Protections 250μs internal Soft-start for 5V output Accurate 1.2V Enable Threshold Quick Output Discharge in Shutdown

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LS0504EDD12
Product Name 5V, 4A Low Ron Power Distribution Load Switch in DFN1.2x1.6 Tiny package
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD103-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details