Littelfuse, Inc. LS0502SCD33S LS0502SCD33S

Description
The LS0502SCD33S is a complete solution for system with backup storage capacitor or capacitor bank. It integrates input overvoltage, overcurrent protection circuit, a reverse blocking switch and super capacitor charging control circuit.When the main supply is present and above the minimum system supply voltage, system will draw power from input supply. At the same time, integrated linear charger charges the storage element at up to 300 mA current. Once the storage element is charged, the circuit draws only 2.5 μA of current while it maintains the super capacitor or other storage element in its ready state. When the main supply is removed, the integrated reverse blocking switch will block current flow from system rail to input. The linear charger will be turned on to provide power to system rail with low resistance path with up to 2 A current.The LS0502SCD33S is externally programmable for input current limit, input overvoltage, charge current limit, and charge voltage limit. It provides a flag signal when input supply is unplugged so that main system can taking action. LS0502SCD33S is available in DFN3X3-10 package.DFN Package 3.3 V to 5.5 V System Voltage 18 V Input Rating with Overvoltage Protection Programmable 1.1 V to 5.3 V Cap Voltage Range Programmable Super Capacitor Charge Current Programmable Input Overcurrent Protection Up to 2 A Discharge Current Programmable Voltage and Current Thresholds ±2 % Threshold Accuracy 2.5 μA Ready Quiescent Current Small Solution Size
Datasheet
Description
The LS0502SCD33S is a complete solution for system with backup storage capacitor or capacitor bank. It integrates input overvoltage, overcurrent protection circuit, a reverse blocking switch and super capacitor charging control circuit.When the main supply is present and above the minimum system supply voltage, system will draw power from input supply. At the same time, integrated linear charger charges the storage element at up to 300 mA current. Once the storage element is charged, the circuit draws only 2.5 μA of current while it maintains the super capacitor or other storage element in its ready state. When the main supply is removed, the integrated reverse blocking switch will block current flow from system rail to input. The linear charger will be turned on to provide power to system rail with low resistance path with up to 2 A current.The LS0502SCD33S is externally programmable for input current limit, input overvoltage, charge current limit, and charge voltage limit. It provides a flag signal when input supply is unplugged so that main system can taking action. LS0502SCD33S is available in DFN3X3-10 package.DFN Package 3.3 V to 5.5 V System Voltage 18 V Input Rating with Overvoltage Protection Programmable 1.1 V to 5.3 V Cap Voltage Range Programmable Super Capacitor Charge Current Programmable Input Overcurrent Protection Up to 2 A Discharge Current Programmable Voltage and Current Thresholds ±2 % Threshold Accuracy 2.5 μA Ready Quiescent Current Small Solution Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LS0502SCD33S - LS0502SCD33S - Littelfuse, Inc.
Rosemont, IL, United States
LS0502SCD33S
LS0502SCD33S
LS0502SCD33S LS0502SCD33S
The LS0502SCD33S is a complete solution for system with backup storage capacitor or capacitor bank. It integrates input overvoltage, overcurrent protection circuit, a reverse blocking switch and super capacitor charging control circuit.When the main supply is present and above the minimum system supply voltage, system will draw power from input supply. At the same time, integrated linear charger charges the storage element at up to 300 mA current. Once the storage element is charged, the circuit draws only 2.5 μA of current while it maintains the super capacitor or other storage element in its ready state. When the main supply is removed, the integrated reverse blocking switch will block current flow from system rail to input. The linear charger will be turned on to provide power to system rail with low resistance path with up to 2 A current.The LS0502SCD33S is externally programmable for input current limit, input overvoltage, charge current limit, and charge voltage limit. It provides a flag signal when input supply is unplugged so that main system can taking action. LS0502SCD33S is available in DFN3X3-10 package.DFN Package 3.3 V to 5.5 V System Voltage 18 V Input Rating with Overvoltage Protection Programmable 1.1 V to 5.3 V Cap Voltage Range Programmable Super Capacitor Charge Current Programmable Input Overcurrent Protection Up to 2 A Discharge Current Programmable Voltage and Current Thresholds ±2 % Threshold Accuracy 2.5 μA Ready Quiescent Current Small Solution Size

The LS0502SCD33S is a complete solution for system with backup storage capacitor or capacitor bank. It integrates input overvoltage, overcurrent protection circuit, a reverse blocking switch and super capacitor charging control circuit.When the main supply is present and above the minimum system supply voltage, system will draw power from input supply. At the same time, integrated linear charger charges the storage element at up to 300 mA current. Once the storage element is charged, the circuit draws only 2.5 μA of current while it maintains the super capacitor or other storage element in its ready state. When the main supply is removed, the integrated reverse blocking switch will block current flow from system rail to input. The linear charger will be turned on to provide power to system rail with low resistance path with up to 2 A current.The LS0502SCD33S is externally programmable for input current limit, input overvoltage, charge current limit, and charge voltage limit. It provides a flag signal when input supply is unplugged so that main system can taking action. LS0502SCD33S is available in DFN3X3-10 package.DFN Package 3.3 V to 5.5 V System Voltage 18 V Input Rating with Overvoltage Protection Programmable 1.1 V to 5.3 V Cap Voltage Range Programmable Super Capacitor Charge Current Programmable Input Overcurrent Protection Up to 2 A Discharge Current Programmable Voltage and Current Thresholds ±2 % Threshold Accuracy 2.5 μA Ready Quiescent Current Small Solution Size

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LS0502SCD33S
Product Name LS0502SCD33S
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002212001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRHV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers