Littelfuse, Inc. USB Type-C Port CC/SBU Short-to-VBUS Overvoltage Protection LS05006VPQ33

Description
The LS05006VPQ33 is a protection device that helps prevent damage to electronic products with USB Type-C ports. It protects against short circuits, overvoltage up to 24 V, and electrostatic discharge (ESD). Many USB Type-C products don’t meet the Type-C specification, and some adapters that only provide 20 V to VBUS can cause short circuits due to pin issues, twisting, or moisture. Without protection, low voltage silicon circuits in Type-C controllers can be damaged. With LS05006VPQ33, downstream low voltage circuits are safeguarded against overvoltage and IEC61000-4-2 ESD strike. The LS05006VPQ33 has a CC pin pull-down resistor that helps power up and charge mobile devices with dead batteries. Once the system power is up, the device automatically cuts out the CC pin pull-down resistor, allowing the Type-C controller’s CC pin pulldown resistor to take over without causing confusion for the power source. Automatically process signals and work transparently without interference or burden on Type-C controller operation. Overvoltage protection for 4-channels (CCxI, SBUxI) with 24 V tolerant switch and IEC 61000-4-2 ESD protection Up to 600 mA high current capability for CC1/CC2 overvoltage protection FETs to pass VCONN power. Include integrated CC1/CC2 pull-down resistors to handle mobile devices dead battery conditions. Designed in a compact package QFN3x3_20L
Datasheet
Description
The LS05006VPQ33 is a protection device that helps prevent damage to electronic products with USB Type-C ports. It protects against short circuits, overvoltage up to 24 V, and electrostatic discharge (ESD). Many USB Type-C products don’t meet the Type-C specification, and some adapters that only provide 20 V to VBUS can cause short circuits due to pin issues, twisting, or moisture. Without protection, low voltage silicon circuits in Type-C controllers can be damaged. With LS05006VPQ33, downstream low voltage circuits are safeguarded against overvoltage and IEC61000-4-2 ESD strike. The LS05006VPQ33 has a CC pin pull-down resistor that helps power up and charge mobile devices with dead batteries. Once the system power is up, the device automatically cuts out the CC pin pull-down resistor, allowing the Type-C controller’s CC pin pulldown resistor to take over without causing confusion for the power source. Automatically process signals and work transparently without interference or burden on Type-C controller operation. Overvoltage protection for 4-channels (CCxI, SBUxI) with 24 V tolerant switch and IEC 61000-4-2 ESD protection Up to 600 mA high current capability for CC1/CC2 overvoltage protection FETs to pass VCONN power. Include integrated CC1/CC2 pull-down resistors to handle mobile devices dead battery conditions. Designed in a compact package QFN3x3_20L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type-C Port CC/SBU Short-to-VBUS Overvoltage Protection - LS05006VPQ33 - Littelfuse, Inc.
Rosemont, IL, United States
USB Type-C Port CC/SBU Short-to-VBUS Overvoltage Protection
LS05006VPQ33
USB Type-C Port CC/SBU Short-to-VBUS Overvoltage Protection LS05006VPQ33
The LS05006VPQ33 is a protection device that helps prevent damage to electronic products with USB Type-C ports. It protects against short circuits, overvoltage up to 24 V, and electrostatic discharge (ESD). Many USB Type-C products don’t meet the Type-C specification, and some adapters that only provide 20 V to VBUS can cause short circuits due to pin issues, twisting, or moisture. Without protection, low voltage silicon circuits in Type-C controllers can be damaged. With LS05006VPQ33, downstream low voltage circuits are safeguarded against overvoltage and IEC61000-4-2 ESD strike. The LS05006VPQ33 has a CC pin pull-down resistor that helps power up and charge mobile devices with dead batteries. Once the system power is up, the device automatically cuts out the CC pin pull-down resistor, allowing the Type-C controller’s CC pin pulldown resistor to take over without causing confusion for the power source. Automatically process signals and work transparently without interference or burden on Type-C controller operation. Overvoltage protection for 4-channels (CCxI, SBUxI) with 24 V tolerant switch and IEC 61000-4-2 ESD protection Up to 600 mA high current capability for CC1/CC2 overvoltage protection FETs to pass VCONN power. Include integrated CC1/CC2 pull-down resistors to handle mobile devices dead battery conditions. Designed in a compact package QFN3x3_20L

The LS05006VPQ33 is a protection device that helps prevent damage to electronic products with USB Type-C ports. It protects against short circuits, overvoltage up to 24 V, and electrostatic discharge (ESD). Many USB Type-C products don’t meet the Type-C specification, and some adapters that only provide 20 V to VBUS can cause short circuits due to pin issues, twisting, or moisture. Without protection, low voltage silicon circuits in Type-C controllers can be damaged. With LS05006VPQ33, downstream low voltage circuits are safeguarded against overvoltage and IEC61000-4-2 ESD strike. The LS05006VPQ33 has a CC pin pull-down resistor that helps power up and charge mobile devices with dead batteries. Once the system power is up, the device automatically cuts out the CC pin pull-down resistor, allowing the Type-C controller’s CC pin pulldown resistor to take over without causing confusion for the power source. Automatically process signals and work transparently without interference or burden on Type-C controller operation. Overvoltage protection for 4-channels (CCxI, SBUxI) with 24 V tolerant switch and IEC 61000-4-2 ESD protection Up to 600 mA high current capability for CC1/CC2 overvoltage protection FETs to pass VCONN power. Include integrated CC1/CC2 pull-down resistors to handle mobile devices dead battery conditions. Designed in a compact package QFN3x3_20L

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LS05006VPQ33
Product Name USB Type-C Port CC/SBU Short-to-VBUS Overvoltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers