FUSE, PTC RESET, 20V, 7.3A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:20VDC; Holding Current:7.3A; Tripping Current:14.1A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 40K7228 |
| Product Name | Fuse, Ptc Reset, 20V, 7.3A, Strap; Product Range Littelfuse |
| Standards and Certifications | RoHS |