Littelfuse, Inc. PTC Resettable Fuses - LR4-730F LR4-730F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1057490-LR4-730F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.039" (1.00mm) Voltage - Max: 20V Current - Max: 100A Current - Hold (Ih) (Max): 7.3A Current - Trip (It): 14.1A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 1.106" L x 0.559" W (28.10mm x 14.20mm) Resistance - Initial (Ri) (Min): 6 mOhm Resistance - Post Trip (R1) (Max): 15 mOhm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1057490-LR4-730F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.039" (1.00mm) Voltage - Max: 20V Current - Max: 100A Current - Hold (Ih) (Max): 7.3A Current - Trip (It): 14.1A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 1.106" L x 0.559" W (28.10mm x 14.20mm) Resistance - Initial (Ri) (Min): 6 mOhm Resistance - Post Trip (R1) (Max): 15 mOhm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-730F - 1057490-LR4-730F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LR4-730F
1057490-LR4-730F
PTC Resettable Fuses - LR4-730F 1057490-LR4-730F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1057490-LR4-730F Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Mounting: User Defined Thickness (Max): 0.039" (1.00mm) Voltage - Max: 20V Current - Max: 100A Current - Hold (Ih) (Max): 7.3A Current - Trip (It): 14.1A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 1.106" L x 0.559" W (28.10mm x 14.20mm) Resistance - Initial (Ri) (Min): 6 mOhm Resistance - Post Trip (R1) (Max): 15 mOhm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1057490-LR4-730F
Packaging: Bulk
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: User Defined
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 20V
Current - Max: 100A
Current - Hold (Ih) (Max): 7.3A
Current - Trip (It): 14.1A
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 1.106" L x 0.559" W (28.10mm x 14.20mm)
Resistance - Initial (Ri) (Min): 6 mOhm
Resistance - Post Trip (R1) (Max): 15 mOhm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - LR4-730F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LR4-730F
Circuit Protection - PTC Resettable Fuses LR4-730F
PTC RESET FUSE 20V 7.3A STRAP

PTC RESET FUSE 20V 7.3A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1057490-LR4-730F LR4-730F
Product Name PTC Resettable Fuses - LR4-730F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312406 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details