Littelfuse, Inc. PTC Resettable Fuses - LR4-450F LR4-450F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204485-LR4-450F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 8.9A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 4.5A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 11 mOhms Resistance - Post Trip (R1) (Maximum): 28 mOhms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.413" W (25.00mm x 10.50mm)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204485-LR4-450F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 8.9A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 4.5A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 11 mOhms Resistance - Post Trip (R1) (Maximum): 28 mOhms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.413" W (25.00mm x 10.50mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-450F - 1204485-LR4-450F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LR4-450F
1204485-LR4-450F
PTC Resettable Fuses - LR4-450F 1204485-LR4-450F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204485-LR4-450F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 8.9A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 4.5A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 11 mOhms Resistance - Post Trip (R1) (Maximum): 28 mOhms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.413" W (25.00mm x 10.50mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1204485-LR4-450F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 20V
Current - Max: 100A
Current - Trip (It): 8.9A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 4.5A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 11 mOhms
Resistance - Post Trip (R1) (Maximum): 28 mOhms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.413" W (25.00mm x 10.50mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - LR4-450F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LR4-450F
Circuit Protection - PTC Resettable Fuses LR4-450F
PTC RESET FUSE 20V 4.5A STRAP

PTC RESET FUSE 20V 4.5A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1204485-LR4-450F LR4-450F
Product Name PTC Resettable Fuses - LR4-450F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details