Littelfuse, Inc. PTC Resettable Fuses - LR4-190F LR4-190F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204477-LR4-190F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 3.9A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.9A Resistance - Initial (Ri) (Minimum): 39 mOhms Resistance - Post Trip (R1) (Maximum): 102 mOhms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.827" L x 0.205" W (21.00mm x 5.20mm)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204477-LR4-190F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 3.9A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.9A Resistance - Initial (Ri) (Minimum): 39 mOhms Resistance - Post Trip (R1) (Maximum): 102 mOhms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.827" L x 0.205" W (21.00mm x 5.20mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-190F - 1204477-LR4-190F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LR4-190F
1204477-LR4-190F
PTC Resettable Fuses - LR4-190F 1204477-LR4-190F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204477-LR4-190F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 3.9A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.9A Resistance - Initial (Ri) (Minimum): 39 mOhms Resistance - Post Trip (R1) (Maximum): 102 mOhms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.827" L x 0.205" W (21.00mm x 5.20mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1204477-LR4-190F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 3.9A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 1.9A
Resistance - Initial (Ri) (Minimum): 39 mOhms
Resistance - Post Trip (R1) (Maximum): 102 mOhms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.827" L x 0.205" W (21.00mm x 5.20mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - LR4-190F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LR4-190F
Circuit Protection - PTC Resettable Fuses LR4-190F
PTC RESET FUSE 15V 1.9A STRAP

PTC RESET FUSE 15V 1.9A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1204477-LR4-190F LR4-190F
Product Name PTC Resettable Fuses - LR4-190F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fuses - 002645023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details