Littelfuse, Inc. PTC Resettable Fuses - LR4-1300SSF LR4-1300SSF

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 780080-LR4-1300SSF Series: PolySwitch, LR4 Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 21.2A Time to Trip: 10s Family Name: LR4 Categories: Circuit Protection Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm) Current - Hold (Ih) (Maximum): 13A Resistance - Initial (Ri) (Minimum): 3.5 mOhm Resistance - Post Trip (R1) (Maximum): 9 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 780080-LR4-1300SSF Series: PolySwitch, LR4 Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 21.2A Time to Trip: 10s Family Name: LR4 Categories: Circuit Protection Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm) Current - Hold (Ih) (Maximum): 13A Resistance - Initial (Ri) (Minimum): 3.5 mOhm Resistance - Post Trip (R1) (Maximum): 9 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-1300SSF - 780080-LR4-1300SSF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LR4-1300SSF
780080-LR4-1300SSF
PTC Resettable Fuses - LR4-1300SSF 780080-LR4-1300SSF
Manufacturer: Littelfuse Inc. Win Source Part Number: 780080-LR4-1300SSF Series: PolySwitch, LR4 Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 21.2A Time to Trip: 10s Family Name: LR4 Categories: Circuit Protection Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm) Current - Hold (Ih) (Maximum): 13A Resistance - Initial (Ri) (Minimum): 3.5 mOhm Resistance - Post Trip (R1) (Maximum): 9 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 780080-LR4-1300SSF
Series: PolySwitch, LR4
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 20V
Current - Max: 100A
Current - Trip (It): 21.2A
Time to Trip: 10s
Family Name: LR4
Categories: Circuit Protection
Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm)
Current - Hold (Ih) (Maximum): 13A
Resistance - Initial (Ri) (Minimum): 3.5 mOhm
Resistance - Post Trip (R1) (Maximum): 9 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - LR4-1300SSF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LR4-1300SSF
Circuit Protection - PTC Resettable Fuses LR4-1300SSF
PTC RESET FUSE 20V 13A STRAP

PTC RESET FUSE 20V 13A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 780080-LR4-1300SSF LR4-1300SSF
Product Name PTC Resettable Fuses - LR4-1300SSF Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Auto fuses and Accessories -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers